Kyocera Corporation Ceramic Capacitors 06035C220JAT2A

Description
22pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6204-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6204-1-ND
Ceramic Capacitors 478-6204-1-ND
22pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

22pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6204-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6204-2-ND
Ceramic Capacitors 478-6204-2-ND
22pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

22pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6204-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6204-6-ND
Ceramic Capacitors 478-6204-6-ND
22pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

22pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035C220JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C220JAT2A
Ceramic Capacitors 06035C220JAT2A
CAP CER 22PF 50V X7R 0603

CAP CER 22PF 50V X7R 0603

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9212 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9212
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9212
SMD Multilayer Ceramic Capacitor, 22 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 22 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 50V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx - 13AC4462 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx
13AC4462
Cap, 22Pf, 50V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx 13AC4462
CAP, 22PF, 50V, 5%, X7R, 0603, REEL; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 50V, 5%, X7R, 0603, REEL; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 22Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx - 94W2894 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
94W2894
Ceramic Capacitor, 22Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx 94W2894
CERAMIC CAPACITOR, 22PF, 50V, X7R, 5%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22PF, 50V, X7R, 5%, 0603; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6204-1-ND 478-6204-6-ND 06035C220JAT2A 95W9212 13AC4462 94W2894
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 22Pf, 50V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx Ceramic Capacitor, 22Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Capacitors - 1572-1190-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers