Kyocera Corporation Ceramic Capacitors 06035C202KAT2A

Description
2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10351-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10351-2-ND
Ceramic Capacitors 478-10351-2-ND
2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10351-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10351-1-ND
Ceramic Capacitors 478-10351-1-ND
2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10351-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10351-6-ND
Ceramic Capacitors 478-10351-6-ND
2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035C202KAT2A - 1005216-06035C202KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035C202KAT2A
1005216-06035C202KAT2A
Ceramic Capacitors - 06035C202KAT2A 1005216-06035C202KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1005216-06035C202KAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1005216-06035C202KAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor 2000Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4590 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2000Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J4590
Ceramic Capacitor 2000Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J4590
CERAMIC CAPACITOR 2000PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2000PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 2000Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8359 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2000Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8359
Cap, Mlcc, X7R, 2000Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8359
CAP, MLCC, X7R, 2000PF, 50V, 0603; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 2000PF, 50V, 0603; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10351-2-ND 478-10351-6-ND 1005216-06035C202KAT2A 55J4590
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 06035C202KAT2A Ceramic Capacitor 2000Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers