Kyocera Corporation Ceramic Capacitors 06035C202JAT2A

Description
2000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C202JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035C202JAT2A-ND
Ceramic Capacitors 06035C202JAT2A-ND
2000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06035C202JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035C202JAT2A
Capacitors - Ceramic Capacitors 06035C202JAT2A
CAP CER 2000PF 50V X7R 0603

CAP CER 2000PF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - 06035C202JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C202JAT2A
Ceramic Capacitors 06035C202JAT2A
CAP CER 2000PF 50V X7R 0603

CAP CER 2000PF 50V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 2000Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4588 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2000Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4588
Capacitor Ceramic 2000Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4588
CAPACITOR CERAMIC 2000PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 2000PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06035C202JAT2A-ND 06035C202JAT2A 06035C202JAT2A 55J4588
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 2000Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 227AVD016MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers