Kyocera Corporation Ceramic Capacitors 06035C201KAT2A

Description
200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C201KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035C201KAT2A-ND
Ceramic Capacitors 06035C201KAT2A-ND
200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 200Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J4587 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 200Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J4587
Ceramic Capacitor, 200Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J4587
CERAMIC CAPACITOR, 200PF, 50V, X7R, 10%, 0603; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 200PF, 50V, X7R, 10%, 0603; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06035C201KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06035C201KAT2A
Capacitors - Ceramic Capacitors 06035C201KAT2A
CAP CER 200PF 50V X7R 0603

CAP CER 200PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06035C201KAT2A-ND 55J4587 06035C201KAT2A
Product Name Ceramic Capacitors Ceramic Capacitor, 200Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers