Kyocera Corporation Ceramic Capacitor 0.018Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06035C183JAT2A

Description
CERAMIC CAPACITOR 0.018UF 50V, X7R, 5%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.018UF 50V, X7R, 5%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.018Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4583 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.018Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4583
Ceramic Capacitor 0.018Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4583
CERAMIC CAPACITOR 0.018UF 50V, X7R, 5%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.018UF 50V, X7R, 5%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.018Uf, 50V, 0603; Capacitance Kyocera Avx - 96Y8358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.018Uf, 50V, 0603; Capacitance Kyocera Avx
96Y8358
Cap, Mlcc, X7R, 0.018Uf, 50V, 0603; Capacitance Kyocera Avx 96Y8358
CAP, MLCC, X7R, 0.018UF, 50V, 0603; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.018UF, 50V, 0603; Capacitance:18000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J4583
Product Name Ceramic Capacitor 0.018Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details