Kyocera Corporation Ceramic Capacitors 06035C182MAT2A

Description
1800pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1800pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C182MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035C182MAT2A-ND
Ceramic Capacitors 06035C182MAT2A-ND
1800pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 1800Pf, 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4582 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf, 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J4582
Capacitor Ceramic 1800Pf, 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J4582
CAPACITOR CERAMIC 1800PF, 50V, X7R, 20%, 0603, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF, 50V, X7R, 20%, 0603, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06035C182MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06035C182MAT2A
Capacitors - Ceramic Capacitors 06035C182MAT2A
CAP CER 1800PF 50V X7R 0603

CAP CER 1800PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06035C182MAT2A-ND 55J4582 06035C182MAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 1800Pf, 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details