AVX Corporation Ceramic Capacitor 1800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035C182KAT2A.

Description
CERAMIC CAPACITOR 1800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 28AC6200 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
28AC6200
Ceramic Capacitor 1800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 28AC6200
CERAMIC CAPACITOR 1800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1800PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6200
Product Name Ceramic Capacitor 1800Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers