Kyocera Corporation Ceramic Capacitors 06035C181KAT2A

Description
180pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
180pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1206-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206-6-ND
Ceramic Capacitors 478-1206-6-ND
180pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

180pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206-2-ND
Ceramic Capacitors 478-1206-2-ND
180pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

180pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1206-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1206-1-ND
Ceramic Capacitors 478-1206-1-ND
180pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

180pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9210 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9210
Smd Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9210
SMD Multilayer Ceramic Capacitor, 180 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 180 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 180Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx - 13AC4461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
13AC4461
Cap, 180Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx 13AC4461
CAP, 180PF, 50V, 10%, X7R, 0603, REEL; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 180PF, 50V, 10%, X7R, 0603, REEL; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 94W2892 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
94W2892
Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 94W2892
CERAMIC CAPACITOR, 180PF, 50V, X7R, 10%, 0603; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 180PF, 50V, X7R, 10%, 0603; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1206-6-ND 478-1206-2-ND 95W9210 13AC4461 94W2892
Product Name Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 180Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C182J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details