Kyocera Corporation Ceramic Capacitors 06035C163KAT2A

Description
0.016µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.016µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10349-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10349-6-ND
Ceramic Capacitors 478-10349-6-ND
0.016µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.016µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10349-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10349-1-ND
Ceramic Capacitors 478-10349-1-ND
0.016µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.016µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10349-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10349-2-ND
Ceramic Capacitors 478-10349-2-ND
0.016µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.016µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.016Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J4571 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.016Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J4571
Capacitor Ceramic 0.016Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J4571
CAPACITOR CERAMIC 0.016UF 50V, X7R, 10%, 0603; Capacitance:16000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.016UF 50V, X7R, 10%, 0603; Capacitance:16000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10349-6-ND 478-10349-1-ND 55J4571
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.016Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0160 microF 0.0160 microF 0.0160 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details