1600pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 1600PF 50V X7R 0603
CAPACITOR CERAMIC 1600PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:1600pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 06035C162JAT2A-ND | 06035C162JAT2A | 36K6779 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 1600Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |