Kyocera Corporation Ceramic Capacitors 06035C161KAT2A

Description
160pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
160pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C161KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035C161KAT2A-ND
Ceramic Capacitors 06035C161KAT2A-ND
160pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

160pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 160Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J4569 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 160Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J4569
Capacitor Ceramic, 160Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J4569
CAPACITOR CERAMIC, 160PF, 50V, X7R, 10%, 0603; Capacitance:160pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 160PF, 50V, X7R, 10%, 0603; Capacitance:160pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06035C161KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035C161KAT2A
Capacitors - Ceramic Capacitors 06035C161KAT2A
CAP CER 160PF 50V X7R 0603

CAP CER 160PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06035C161KAT2A-ND 55J4569 06035C161KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 160Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701133 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers