Kyocera Corporation Ceramic Capacitors 06035C153MAT2A

Description
CAP CER 0.015UF 50V X7R 0603
Datasheet
Description
CAP CER 0.015UF 50V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C153MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C153MAT2A
Ceramic Capacitors 06035C153MAT2A
CAP CER 0.015UF 50V X7R 0603

CAP CER 0.015UF 50V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.015Uf 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4568 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J4568
Ceramic Capacitor 0.015Uf 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J4568
CERAMIC CAPACITOR 0.015UF 50V, X7R, 20%, 0603, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 50V, X7R, 20%, 0603, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06035C153MAT2A 55J4568
Product Name Ceramic Capacitors Ceramic Capacitor 0.015Uf 50V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers