AVX Corporation SMD 50V Capacitor 06035C153KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H153KT NEW GLOBAL PN 50V 0.015u A 581-KGM15AR71H153KT Product overview: 06035C153KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C153KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H153KT NEW GLOBAL PN 50V 0.015u A 581-KGM15AR71H153KT Product overview: 06035C153KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C153KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V Capacitor
60-06035C153KAT2A
SMD 50V Capacitor 60-06035C153KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H153KT NEW GLOBAL PN 50V 0.015u A 581-KGM15AR71H153KT Product overview: 06035C153KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C153KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H153KT NEW GLOBAL PN 50V 0.015u A 581-KGM15AR71H153KT Product overview: 06035C153KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C153KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 391242 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391242
MLCCs - Multilayer Ceramic Capacitors 391242
KYOCERA AVX 06035C153KAT2A

KYOCERA AVX 06035C153KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 391242P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391242P
MLCCs - Multilayer Ceramic Capacitors 391242P
0603 X7R ceramic capacitor, 50V 15nF

0603 X7R ceramic capacitor, 50V 15nF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1243233 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1243233
MLCCs - Multilayer Ceramic Capacitors 1243233
KYOCERA AVX 06035C153KAT2A

KYOCERA AVX 06035C153KAT2A

Supplier's Site
Ceramic Capacitors - 06035C153KAT2A - 1000261-06035C153KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035C153KAT2A
1000261-06035C153KAT2A
Ceramic Capacitors - 06035C153KAT2A 1000261-06035C153KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000261-06035C153KAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.015μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1000261-06035C153KAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.015μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
CAP CER 0.015UF 50V X7R 0603 - 66-06035C153KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.015UF 50V X7R 0603
66-06035C153KAT2A
CAP CER 0.015UF 50V X7R 0603 66-06035C153KAT2A
CAP CER 0.015UF 50V X7R 0603

CAP CER 0.015UF 50V X7R 0603

Supplier's Site
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96M1287 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
96M1287
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 96M1287
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0603; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0603; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 90H9639 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
90H9639
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 90H9639
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 0.015Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx - 04X9337 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
04X9337
Cap, 0.015Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx 04X9337
CAP, 0.015µF, 50V, 10%, X7R, 0603, REEL; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 0.015µF, 50V, 10%, X7R, 0603, REEL; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 87W8291 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
87W8291
Smd Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 87W8291
SMD Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06035C153KAT2A 391242 391242P 1000261-06035C153KAT2A 66-06035C153KAT2A 96M1287 90H9639 04X9337 87W8291
Product Name SMD 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 06035C153KAT2A CAP CER 0.015UF 50V X7R 0603 Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 0.015Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details