Kyocera Corporation Ceramic Capacitors 06035C153K4T4A

Description
CAP CER 0.015UF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.015UF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR71H153KMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H153KMDKR-ND
Ceramic Capacitors 478-KAM15AR71H153KMDKR-ND
CAP CER 0.015UF 50V X7R 0603

CAP CER 0.015UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71H153KMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H153KMTR-ND
Ceramic Capacitors 478-KAM15AR71H153KMTR-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71H153KMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H153KMCT-ND
Ceramic Capacitors 478-KAM15AR71H153KMCT-ND
CAP CER 0.015UF 50V X7R 0603

CAP CER 0.015UF 50V X7R 0603

Buy Now Datasheet
Capacitor Ceramic 0.015Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 36K6778 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
36K6778
Capacitor Ceramic 0.015Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 36K6778
CAPACITOR CERAMIC 0.015UF 50V, X7R, 10%, 0603; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 50V, X7R, 10%, 0603; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM15AR71H153KMDKR-ND 478-KAM15AR71H153KMTR-ND 36K6778
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.015Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers