Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15AR71H153KT NW G LOB PN 50V 0.015uF X A 581-KAM15AR71H153KT Product overview: 06035C153K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.015uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C153K4T2A can be used for catalog matching and distributor lookup.
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.015µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.015UF 50V X7R 0603
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:15000pF;
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-06035C153K4T2A | 478-KAM15AR71H153KTTR-ND | 478-KAM15AR71H153KTDKR-ND | 06035C153K4T2A | 66M3199 |
| Product Name | SMD 50V 0.015uF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |