Manufacturer: AVX Corporation
Win Source Part Number: 1000260-06035C153JAT
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.015μF
Tolerance: ±5%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
KYOCERA AVX 06035C153JAT2A
KYOCERA AVX 06035C153JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H153JT NEW GLOBAL PN 50V 0.015u A 581-KGM15AR71H153JT Product overview: 06035C153JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C153JAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 0.015UF 50V, X7R, 5%, 0603; Capacitance:15000pF;
SMD Multilayer Ceramic Capacitor, 0.015 F, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP, 0.015µF, 50V, 5%, X7R, 0603, REEL; Capacitance:15000pF;
CAP CER 0.015UF 50V X7R 0603
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1000260-06035C153JAT2A | 1356263 | 60-06035C153JAT2A | 96M1286 | 50R8329 | 04X9336 | 06035C153JAT2A |
| Product Name | Ceramic Capacitors - 06035C153JAT2A | MLCCs - Multilayer Ceramic Capacitors | SMD 50V Capacitor | Ceramic Capacitor 0.015Uf 50V, X7R, 5%, 0603; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 0.015 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx | Cap, 0.015Μf, 50V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | |||
| WVAC | 50 volts | 50 to ? volts | 50 volts | 50 volts |