AVX Corporation Ceramic Capacitors 06035C152JAT2A

Description
CAP CER 1500PF 50V X7R 0603
Datasheet
Description
CAP CER 1500PF 50V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C152JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C152JAT2A
Ceramic Capacitors 06035C152JAT2A
CAP CER 1500PF 50V X7R 0603

CAP CER 1500PF 50V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 41J3596 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
41J3596
Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 41J3596
CERAMIC CAPACITOR 1500PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 1500Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx - 89W0557 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1500Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
89W0557
Mlcc Capacitor, 1500Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx 89W0557
MLCC CAPACITOR, 1500pF, 50V, X7R, 5%, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

MLCC CAPACITOR, 1500pF, 50V, X7R, 5%, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06035C152JAT2A 41J3596
Product Name Ceramic Capacitors Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers