AVX Corporation SMD 50V 150pF Capacitor 06035C151KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H151KT NEW GLOBAL PN 50V 150pF A 581-KGM15AR71H151KT Product overview: 06035C151KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C151KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H151KT NEW GLOBAL PN 50V 150pF A 581-KGM15AR71H151KT Product overview: 06035C151KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C151KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 150pF Capacitor
60-06035C151KAT2A
SMD 50V 150pF Capacitor 60-06035C151KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H151KT NEW GLOBAL PN 50V 150pF A 581-KGM15AR71H151KT Product overview: 06035C151KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C151KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H151KT NEW GLOBAL PN 50V 150pF A 581-KGM15AR71H151KT Product overview: 06035C151KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C151KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06035C151KAT2A - 853328-06035C151KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035C151KAT2A
853328-06035C151KAT2A
Ceramic Capacitors - 06035C151KAT2A 853328-06035C151KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853328-06035C151KAT2 A Features: 150 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10348-6, 06035C151KAT2A-ND, 478-10348-2, 478-10348-1

Manufacturer: AVX Corporation
Win Source Part Number: 853328-06035C151KAT2A
Features: 150 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10348-6, 06035C151KAT2A-ND, 478-10348-2, 478-10348-1

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356255 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356255
MLCCs - Multilayer Ceramic Capacitors 1356255
SMD MLCC 0603 X7R 50V 150pF 10%

SMD MLCC 0603 X7R 50V 150pF 10%

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349676 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349676
MLCCs - Multilayer Ceramic Capacitors 1349676
SMD MLCC 0603 X7R 50V 150pF 10%

SMD MLCC 0603 X7R 50V 150pF 10%

Supplier's Site
Ceramic Capacitor, 150Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 19C6326 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 150Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
19C6326
Ceramic Capacitor, 150Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 19C6326
CERAMIC CAPACITOR, 150PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 150PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 150Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 150Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8357
Cap, Mlcc, X7R, 150Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8357
CAP, MLCC, X7R, 150PF, 50V, 0603; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 150PF, 50V, 0603; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-06035C151KAT2A 853328-06035C151KAT2A 1356255 19C6326
Product Name SMD 50V 150pF Capacitor Ceramic Capacitors - 06035C151KAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 150Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G272J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details