150pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
150pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
150pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Cap Ceramic 150pF 50V X7R 10% Pad SMD 0603 125°C T/R Automotive AEC-Q200 Product overview: 06035C151K4T2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C151K4T2A can be used for catalog matching and distributor lookup.
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-13033-6-ND | 478-13033-2-ND | 60-06035C151K4T2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Automotive SMD 150pF 50V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |