Kyocera Corporation Ceramic Capacitors 06035C132JAT2A

Description
1300pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1300pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C132JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035C132JAT2A-ND
Ceramic Capacitors 06035C132JAT2A-ND
1300pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1300pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06035C132JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035C132JAT2A
Capacitors - Ceramic Capacitors 06035C132JAT2A
CAP CER 1300PF 50V X7R 0603

CAP CER 1300PF 50V X7R 0603

Supplier's Site
Capacitor Ceramic 1300Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx - 55J4555 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1300Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
55J4555
Capacitor Ceramic 1300Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx 55J4555
CAPACITOR CERAMIC 1300PF, 50V, X7R, 5%, 0603; Capacitance:1300pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 1300PF, 50V, X7R, 5%, 0603; Capacitance:1300pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06035C132JAT2A-ND 06035C132JAT2A 55J4555
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1300Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers