Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06035C123KAT2A

Description
KYOCERA AVX 06035C123KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06035C123KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356243 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356243
MLCCs - Multilayer Ceramic Capacitors 1356243
KYOCERA AVX 06035C123KAT2A

KYOCERA AVX 06035C123KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349675 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349675
MLCCs - Multilayer Ceramic Capacitors 1349675
KYOCERA AVX 06035C123KAT2A

KYOCERA AVX 06035C123KAT2A

Supplier's Site
Ceramic Capacitors - 06035C123KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C123KAT2A
Ceramic Capacitors 06035C123KAT2A
CAP CER 0.012UF 50V X7R 0603

CAP CER 0.012UF 50V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.012Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 97C6251 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.012Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
97C6251
Ceramic Capacitor 0.012Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 97C6251
CERAMIC CAPACITOR 0.012UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.012UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.012Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 94W2891 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.012Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
94W2891
Ceramic Capacitor 0.012Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 94W2891
CERAMIC CAPACITOR 0.012UF 50V, X7R, 10%, 0603; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.012UF 50V, X7R, 10%, 0603; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
06035C123KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 06035C123KAT2A
50V 12nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 12nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356243 06035C123KAT2A 97C6251 94W2891 06035C123KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.012Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 0.012Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-2417-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers