Kyocera Corporation Ceramic Capacitors 06035C123KAT2A-62

Description
CAP CER 0.012UF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.012UF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035C123KAT2A-62CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C123KAT2A-62CT-ND
Ceramic Capacitors 478-06035C123KAT2A-62CT-ND
CAP CER 0.012UF 50V X7R 0603

CAP CER 0.012UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06035C123KAT2A-62DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.012UF 50V X7R 0603

CAP CER 0.012UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06035C123KAT2A-62TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C123KAT2A-62TR-ND
Ceramic Capacitors 478-06035C123KAT2A-62TR-ND
0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035C123KAT2A-62 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C123KAT2A-62
Ceramic Capacitors 06035C123KAT2A-62
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-06035C123KAT2A-62CT-ND 478-06035C123KAT2A-62DKR-ND 06035C123KAT2A-62
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details