Kyocera Corporation Ceramic Capacitors 06035C123K4T2A

Description
0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR71H123KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H123KTTR-ND
Ceramic Capacitors 478-KAM15AR71H123KTTR-ND
0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71H123KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H123KTDKR-ND
Ceramic Capacitors 478-KAM15AR71H123KTDKR-ND
CAP CER 0.012UF 50V X7R 0603

CAP CER 0.012UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71H123KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H123KTCT-ND
Ceramic Capacitors 478-KAM15AR71H123KTCT-ND
CAP CER 0.012UF 50V X7R 0603

CAP CER 0.012UF 50V X7R 0603

Buy Now Datasheet
Singapore, Singapore
SMD 50V 0.012uF Capacitor
60-06035C123K4T2A
SMD 50V 0.012uF Capacitor 60-06035C123K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15AR71H123KT NW G LOB PN 50V 0.012uF X A 581-KAM15AR71H123KT Product overview: 06035C123K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.012uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.012uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C123K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15AR71H123KT NW G LOB PN 50V 0.012uF X A 581-KAM15AR71H123KT Product overview: 06035C123K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.012uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.012uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C123K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.012UF 50V X7R 0603 - 66-06035C123K4T2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.012UF 50V X7R 0603
66-06035C123K4T2A
CAP CER 0.012UF 50V X7R 0603 66-06035C123K4T2A
CAP CER 0.012UF 50V X7R 0603

CAP CER 0.012UF 50V X7R 0603

Supplier's Site
Capacitor Ceramic 0.012Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 66M3198 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.012Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
66M3198
Capacitor Ceramic 0.012Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 66M3198
CAPACITOR CERAMIC 0.012UF 50V, X7R, 10%, 0603; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.012UF 50V, X7R, 10%, 0603; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM15AR71H123KTTR-ND 478-KAM15AR71H123KTDKR-ND 60-06035C123K4T2A 66-06035C123K4T2A 66M3198
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 0.012uF Capacitor CAP CER 0.012UF 50V X7R 0603 Capacitor Ceramic 0.012Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition; Ceramic
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M20G222J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details