Kyocera Corporation Ceramic Capacitors - 06035C122KAT2A 06035C122KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904624-06035C122KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 1200 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1216-6, 06035C122KAT2A/4K, 478-1216-1, 478-1216-2, 06035C122KAT2A\\4K
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904624-06035C122KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 1200 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1216-6, 06035C122KAT2A/4K, 478-1216-1, 478-1216-2, 06035C122KAT2A\\4K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C122KAT2A - 904624-06035C122KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035C122KAT2A
904624-06035C122KAT2A
Ceramic Capacitors - 06035C122KAT2A 904624-06035C122KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904624-06035C122KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 1200 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1216-6, 06035C122KAT2A/4K, 478-1216-1, 478-1216-2, 06035C122KAT2A\\4K

Manufacturer: AVX Corporation
Win Source Part Number: 904624-06035C122KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 1200 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1216-6, 06035C122KAT2A/4K, 478-1216-1, 478-1216-2, 06035C122KAT2A\\4K

Buy Now Datasheet
Singapore, Singapore
SMD 0.0012uF 50V Capacitor
60-06035C122KAT2A
SMD 0.0012uF 50V Capacitor 60-06035C122KAT2A
Cap Ceramic 0.0012uF 50V X7R 10% Pad SMD 0603 125°C T/R Product overview: 06035C122KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0012uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0012uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C122KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0012uF 50V X7R 10% Pad SMD 0603 125°C T/R Product overview: 06035C122KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0012uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0012uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C122KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-1216-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1216-1-ND
Ceramic Capacitors 478-1216-1-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1216-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1216-2-ND
Ceramic Capacitors 478-1216-2-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1216-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1216-6-ND
Ceramic Capacitors 478-1216-6-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 79C4238 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
79C4238
Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 79C4238
CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1200 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 85R5679 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1200 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
85R5679
Multilayer Ceramic Capacitor, 1200 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 85R5679
Multilayer Ceramic Capacitor, 1200 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1200 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1200Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8356 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1200Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8356
Cap, Mlcc, X7R, 1200Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8356
CAP, MLCC, X7R, 1200PF, 50V, 0603; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1200PF, 50V, 0603; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 92AH6334 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
92AH6334
Cap, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 92AH6334
CAP, 1200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 904624-06035C122KAT2A 60-06035C122KAT2A 478-1216-1-ND 478-1216-6-ND 79C4238 85R5679 92AH6334
Product Name Ceramic Capacitors - 06035C122KAT2A SMD 0.0012uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1200 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details