Kyocera Corporation Ceramic Capacitors 06035C122JAT2A

Description
1200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10347-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10347-2-ND
Ceramic Capacitors 478-10347-2-ND
1200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10347-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10347-1-ND
Ceramic Capacitors 478-10347-1-ND
1200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10347-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10347-6-ND
Ceramic Capacitors 478-10347-6-ND
1200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 1200Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 22C9212 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1200Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
22C9212
Ceramic Capacitor 1200Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 22C9212
CERAMIC CAPACITOR 1200PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1200PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8118 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8118
Cap, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8118
CAP, 1200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
CAP CER 1200PF 50V X7R 0603 - 66-06035C122JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1200PF 50V X7R 0603
66-06035C122JAT2A
CAP CER 1200PF 50V X7R 0603 66-06035C122JAT2A
CAP CER 1200PF 50V X7R 0603

CAP CER 1200PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10347-2-ND 478-10347-6-ND 22C9212 66AH8118 66-06035C122JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1200Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 1200Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx CAP CER 1200PF 50V X7R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 380LX103M016H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers