Kyocera Corporation Ceramic Capacitors 06035C121KAT2A

Description
120pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
120pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12719-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12719-1-ND
Ceramic Capacitors 478-12719-1-ND
120pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

120pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12719-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12719-2-ND
Ceramic Capacitors 478-12719-2-ND
120pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

120pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12719-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12719-6-ND
Ceramic Capacitors 478-12719-6-ND
120pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

120pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 120Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4548 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 120Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J4548
Ceramic Capacitor, 120Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J4548
CERAMIC CAPACITOR, 120PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 120PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12719-1-ND 478-12719-6-ND 55J4548
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 120Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX470K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details