Kyocera Corporation SMD 50V 01uF Capacitor 06035C103MAZ2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF15AR71H103MT NW G LOB PN 50V .01uF X7R A 581-KGF15AR71H103MT Product overview: 06035C103MAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C103MAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF15AR71H103MT NW G LOB PN 50V .01uF X7R A 581-KGF15AR71H103MT Product overview: 06035C103MAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C103MAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 01uF Capacitor
60-06035C103MAZ2A
SMD 50V 01uF Capacitor 60-06035C103MAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF15AR71H103MT NW G LOB PN 50V .01uF X7R A 581-KGF15AR71H103MT Product overview: 06035C103MAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C103MAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF15AR71H103MT NW G LOB PN 50V .01uF X7R A 581-KGF15AR71H103MT Product overview: 06035C103MAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C103MAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGF15AR71H103MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H103MTTR-ND
Ceramic Capacitors 478-KGF15AR71H103MTTR-ND
10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H103MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H103MTDKR-ND
Ceramic Capacitors 478-KGF15AR71H103MTDKR-ND
10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H103MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H103MTCT-ND
Ceramic Capacitors 478-KGF15AR71H103MTCT-ND
10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-06035C103MAZ2A 478-KGF15AR71H103MTTR-ND 478-KGF15AR71H103MTDKR-ND
Product Name SMD 50V 01uF Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details