Kyocera Corporation Ceramic Capacitors 06035C103K4T2A

Description
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR71H103KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H103KTDKR-ND
Ceramic Capacitors 478-KAM15AR71H103KTDKR-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71H103KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H103KTCT-ND
Ceramic Capacitors 478-KAM15AR71H103KTCT-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71H103KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H103KTTR-ND
Ceramic Capacitors 478-KAM15AR71H103KTTR-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 0.01uF Capacitor
60-06035C103K4T2A
SMD 50V 0.01uF Capacitor 60-06035C103K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15AR71H103KT NW G LOB PN 50V 0.01uF X7 A 581-KAM15AR71H103KT Product overview: 06035C103K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C103K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15AR71H103KT NW G LOB PN 50V 0.01uF X7 A 581-KAM15AR71H103KT Product overview: 06035C103K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C103K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06035C103K4T2A - 1000258-06035C103K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035C103K4T2A
1000258-06035C103K4T2A
Ceramic Capacitors - 06035C103K4T2A 1000258-06035C103K4T2A
Manufacturer: AVX Corporation Win Source Part Number: 1000258-06035C103K4T 2A Packaging: Reel - TR Voltage Rating: 50V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: AVX Corporation
Win Source Part Number: 1000258-06035C103K4T2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4537 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J4537
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J4537
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 94W2890 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
94W2890
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 94W2890
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx - 12AC6790 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
12AC6790
Cap, 0.01Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx 12AC6790
CAP, 0.01µF, 50V, 10%, X7R, 0603, REEL; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X7R, 0603, REEL; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06035C103K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C103K4T2A
Ceramic Capacitors 06035C103K4T2A
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
06035C103K4T2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 06035C103K4T2A
50V 10nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM15AR71H103KTDKR-ND 478-KAM15AR71H103KTCT-ND 60-06035C103K4T2A 1000258-06035C103K4T2A 55J4537 12AC6790 06035C103K4T2A 06035C103K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 0.01uF Capacitor Ceramic Capacitors - 06035C103K4T2A Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 0.01Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C512T250CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
4 suppliers