Kyocera Corporation Ceramic Capacitors 06035C103JAZ2A

Description
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF15AR71H103JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H103JTDKR-ND
Ceramic Capacitors 478-KGF15AR71H103JTDKR-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H103JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H103JTCT-ND
Ceramic Capacitors 478-KGF15AR71H103JTCT-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H103JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H103JTTR-ND
Ceramic Capacitors 478-KGF15AR71H103JTTR-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 61M3387 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
61M3387
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 61M3387
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx - 60R6233 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
60R6233
Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx 60R6233
CAPACITOR CERAMIC 0.01UF, 50V, X7R, 5%, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 50V, X7R, 5%, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Flexiterm Series, 0.01 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8327 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 0.01 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8327
Multilayer Ceramic Capacitor, Flexiterm Series, 0.01 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8327
Multilayer Ceramic Capacitor, FLEXITERM Series, 0.01 F, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 0.01 F, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035C103JAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C103JAZ2A
Ceramic Capacitors 06035C103JAZ2A
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF15AR71H103JTDKR-ND 478-KGF15AR71H103JTCT-ND 61M3387 50R8327 06035C103JAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 0.01 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details