AVX Corporation Ceramic Capacitors 06035C103J4Z4A

Description
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF15AR71H103JMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H103JMTR-ND
Ceramic Capacitors 478-KAF15AR71H103JMTR-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR71H103JMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H103JMDKR-ND
Ceramic Capacitors 478-KAF15AR71H103JMDKR-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR71H103JMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H103JMCT-ND
Ceramic Capacitors 478-KAF15AR71H103JMCT-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx - 66M3193 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
66M3193
Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx 66M3193
CAPACITOR CERAMIC 0.01UF, 50V, X7R, 5%, 0603; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 50V, X7R, 5%, 0603; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAF15AR71H103JMTR-ND 478-KAF15AR71H103JMDKR-ND 66M3193
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - M39014/011563 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details