Kyocera Corporation Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035C101KAT2A

Description
CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 19C6323 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
19C6323
Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 19C6323
CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9204 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9204
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9204
SMD Multilayer Ceramic Capacitor, 100 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 100 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 94W2888 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
94W2888
Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 94W2888
CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx - 10AC9618 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
10AC9618
Cap, 100Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx 10AC9618
CAP, 100PF, 50V, 10%, X7R, 0603, REEL; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 50V, 10%, X7R, 0603, REEL; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06035C101KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C101KAT2A
Ceramic Capacitors 06035C101KAT2A
CAP CER 100PF 50V X7R 0603

CAP CER 100PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 19C6323 95W9204 10AC9618 06035C101KAT2A
Product Name Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 100Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details