CAPACITOR CERAMIC, 100PF, 50V, X7R, 5%, 0603; Capacitance:100pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
CAP CER 100PF 50V X7R 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 55J4525 | 06035C101JAT4A |
| Product Name | Capacitor Ceramic, 100Pf, 50V, X7R, 5%, 0603; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic | Ceramic Composition |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF |