CERAMIC CAPACITOR, 100PF, 50V, X7R, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 100 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 100PF 50V X7R 0603
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 55J4524 | 95W9203 | 06035C101JAT2A |
| Product Name | Ceramic Capacitor, 100Pf, 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 50 volts | 50 volts |