Kyocera Corporation Ceramic Capacitors 06035C100KAT2A

Description
10pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11375-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11375-6-ND
Ceramic Capacitors 478-11375-6-ND
10pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11375-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11375-2-ND
Ceramic Capacitors 478-11375-2-ND
10pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11375-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11375-1-ND
Ceramic Capacitors 478-11375-1-ND
10pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 10Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 08J4981 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
08J4981
Ceramic Capacitor, 10Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 08J4981
CERAMIC CAPACITOR, 10PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 10 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9202 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9202
Smd Multilayer Ceramic Capacitor, 10 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9202
SMD Multilayer Ceramic Capacitor, 10 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 10Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 94W2886 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
94W2886
Ceramic Capacitor, 10Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 94W2886
CERAMIC CAPACITOR, 10PF, 50V, X7R, 10%, 0603; Capacitance:10pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 10PF, 50V, X7R, 10%, 0603; Capacitance:10pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx - 13AC4453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
13AC4453
Cap, 10Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx 13AC4453
CAP, 10PF, 50V, 10%, X7R, 0603, REEL; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 10PF, 50V, 10%, X7R, 0603, REEL; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11375-6-ND 478-11375-2-ND 08J4981 95W9202 94W2886 13AC4453
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 10 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitor, 10Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx Cap, 10Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details