Kyocera Corporation Ceramic Capacitors 06035A911JAT2A

Description
910pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
910pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A911JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A911JAT2A-ND
Ceramic Capacitors 06035A911JAT2A-ND
910pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

910pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 910Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx - 55J4522 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 910Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx
55J4522
Capacitor Ceramic 910Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx 55J4522
CAPACITOR CERAMIC 910PF 50V, C0G, 5%, 0603; Capacitance:910pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 910PF 50V, C0G, 5%, 0603; Capacitance:910pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06035A911JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035A911JAT2A
Capacitors - Ceramic Capacitors 06035A911JAT2A
CAP CER 910PF 50V NP0 0603

CAP CER 910PF 50V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06035A911JAT2A-ND 55J4522 06035A911JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 910Pf 50V, C0G, 5%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/011287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details