Kyocera Corporation Ceramic Capacitors 06035A910JAT2A

Description
91pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
91pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A910JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A910JAT2A-ND
Ceramic Capacitors 06035A910JAT2A-ND
91pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

91pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06035A910JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035A910JAT2A
Capacitors - Ceramic Capacitors 06035A910JAT2A
CAP CER 91PF 50V NP0 0603

CAP CER 91PF 50V NP0 0603

Supplier's Site
Ceramic Capacitor 91Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 29C7081 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 91Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
29C7081
Ceramic Capacitor 91Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 29C7081
CERAMIC CAPACITOR 91PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:91pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 91PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:91pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06035A910JAT2A-ND 06035A910JAT2A 29C7081
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 91Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011527 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers