Kyocera Corporation Ceramic Capacitors 06035A8R2JAT2A

Description
8.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10807-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10807-1-ND
Ceramic Capacitors 478-10807-1-ND
8.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10807-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10807-6-ND
Ceramic Capacitors 478-10807-6-ND
8.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10807-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10807-2-ND
Ceramic Capacitors 478-10807-2-ND
8.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 8.2Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4499 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8.2Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4499
Ceramic Capacitor 8.2Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4499
CERAMIC CAPACITOR 8.2PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 8.2PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10807-1-ND 478-10807-6-ND 55J4499
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 8.2Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details