Kyocera Corporation Ceramic Capacitors 06035A8R0D4T2A

Description
CAP CER 8PF 50V NP0 0603
Request a Quote Datasheet
Description
CAP CER 8PF 50V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035A8R0D4T2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A8R0D4T2ACT-ND
Ceramic Capacitors 478-06035A8R0D4T2ACT-ND
CAP CER 8PF 50V NP0 0603

CAP CER 8PF 50V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06035A8R0D4T2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A8R0D4T2ADKR-ND
Ceramic Capacitors 478-06035A8R0D4T2ADKR-ND
CAP CER 8PF 50V NP0 0603

CAP CER 8PF 50V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06035A8R0D4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A8R0D4T2ATR-ND
Ceramic Capacitors 478-06035A8R0D4T2ATR-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 8pF 50V Capacitor
60-06035A8R0D4T2A
Automotive SMD 8pF 50V Capacitor 60-06035A8R0D4T2A
Cap Ceramic 8pF 50V C0G 0.5pF Pad SMD 0603 125°C T/R Automotive AEC-Q200 Product overview: 06035A8R0D4T2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 8pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A8R0D4T2A can be used for catalog matching and distributor lookup.

Cap Ceramic 8pF 50V C0G 0.5pF Pad SMD 0603 125°C T/R Automotive AEC-Q200 Product overview: 06035A8R0D4T2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 8pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A8R0D4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 06035A8R0D4T2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035A8R0D4T2A
Capacitors - Ceramic Capacitors 06035A8R0D4T2A
CAP CER 8PF 50V NP0 0603

CAP CER 8PF 50V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-06035A8R0D4T2ACT-ND 478-06035A8R0D4T2ADKR-ND 60-06035A8R0D4T2A 06035A8R0D4T2A
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 8pF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details