Kyocera Corporation Cap, 820Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 06035A821FAT2A

Description
CAP, 820PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
Datasheet
Description
CAP, 820PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 820Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8112 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8112
Cap, 820Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8112
CAP, 820PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 820PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 96Y8352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
96Y8352
Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 96Y8352
CAP, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 55J4511 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
55J4511
Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 55J4511
CAP, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 820PF, 50V, MLCC, 0603; Capacitance:820pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66AH8112 96Y8352
Product Name Cap, 820Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx Cap, 820Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers