Kyocera Corporation Ceramic Capacitors 06035A820JAT2A

Description
CAP CER 82PF 50V C0G/NP0 0603
Datasheet
Description
CAP CER 82PF 50V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A820JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A820JAT2A
Ceramic Capacitors 06035A820JAT2A
CAP CER 82PF 50V C0G/NP0 0603

CAP CER 82PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 82Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 03H3535 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 82Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
03H3535
Ceramic Capacitor 82Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 03H3535
CERAMIC CAPACITOR 82PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 82PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 82Pf, 50V, C0G/np0, 5%, 0603; Capacitance Kyocera Avx - 88W4174 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 82Pf, 50V, C0G/np0, 5%, 0603; Capacitance Kyocera Avx
88W4174
Mlcc Capacitor, 82Pf, 50V, C0G/np0, 5%, 0603; Capacitance Kyocera Avx 88W4174
MLCC CAPACITOR, 82pF, 50V, C0G/NP0, 5%, 0603; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

MLCC CAPACITOR, 82pF, 50V, C0G/NP0, 5%, 0603; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06035A820JAT2A 03H3535
Product Name Ceramic Capacitors Ceramic Capacitor 82Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-2409-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers