Kyocera Corporation Ceramic Capacitors 06035A7R5CAT2A

Description
7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10338-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10338-2-ND
Ceramic Capacitors 478-10338-2-ND
7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10338-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10338-6-ND
Ceramic Capacitors 478-10338-6-ND
7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10338-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10338-1-ND
Ceramic Capacitors 478-10338-1-ND
7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035A7R5CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A7R5CAT2A
Ceramic Capacitors 06035A7R5CAT2A
CAP CER 7.5PF 50V C0G/NP0 0603

CAP CER 7.5PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-10338-2-ND 478-10338-6-ND 06035A7R5CAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 277XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers