Kyocera Corporation Ceramic Capacitors 06035A750KAT2A

Description
75pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
75pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A750KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A750KAT2A-ND
Ceramic Capacitors 06035A750KAT2A-ND
75pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

75pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 75Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx - 55J4489 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 75Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx
55J4489
Capacitor Ceramic 75Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx 55J4489
CAPACITOR CERAMIC 75PF 50V, C0G, 10%, 0603; Capacitance:75pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 75PF 50V, C0G, 10%, 0603; Capacitance:75pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06035A750KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06035A750KAT2A
Capacitors - Ceramic Capacitors 06035A750KAT2A
CAP CER 75PF 50V NP0 0603

CAP CER 75PF 50V NP0 0603

Supplier's Site
Ceramic Capacitors - 06035A750KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A750KAT2A
Ceramic Capacitors 06035A750KAT2A
CAP CER 75PF 50V NP0 0603

CAP CER 75PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06035A750KAT2A-ND 55J4489 06035A750KAT2A 06035A750KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 75Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1912897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers