Kyocera Corporation Ceramic Capacitors 06035A6R0JAT2A

Description
6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035A6R0JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A6R0JAT2ADKR-ND
Ceramic Capacitors 478-06035A6R0JAT2ADKR-ND
6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035A6R0JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A6R0JAT2ACT-ND
Ceramic Capacitors 478-06035A6R0JAT2ACT-ND
6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035A6R0JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A6R0JAT2ATR-ND
Ceramic Capacitors 478-06035A6R0JAT2ATR-ND
6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035A6R0JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A6R0JAT2A
Ceramic Capacitors 06035A6R0JAT2A
CAP CER 6PF 50V NP0 0603

CAP CER 6PF 50V NP0 0603

Supplier's Site Datasheet
Capacitor Ceramic 6Pf 50V, C0G/np0, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4449 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6Pf 50V, C0G/np0, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4449
Capacitor Ceramic 6Pf 50V, C0G/np0, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4449
CAPACITOR CERAMIC 6PF 50V, C0G/NP0, 5%, 0603, FULL REEL; Capacitance:6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 6PF 50V, C0G/NP0, 5%, 0603, FULL REEL; Capacitance:6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-06035A6R0JAT2ADKR-ND 478-06035A6R0JAT2ACT-ND 06035A6R0JAT2A 55J4449
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 6Pf 50V, C0G/np0, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details