CERAMIC CAPACITOR 680PF 50V, C0G, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J4476 |
| Product Name | Ceramic Capacitor 680Pf 50V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 6.80E-4 microF |