Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG1H680JT NEW GLOBAL PN 50V 68pF C A 581-KGM15ACG1H680JT Product overview: 06035A680JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A680JAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
MLCC CAPACITOR, 68pF, 50V, C0G/NP0, 5%, 0603; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
CAP CER 68PF 50V C0G/NP0 0603
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-06035A680JAT2A | 17C6500 | 06035A680JAT2A |
| Product Name | SMD 50V 68pF Capacitor | Ceramic Capacitor 68Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 6.80E-5 microF | 6.80E-5 microF | 6.80E-5 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |