Kyocera Corporation Ceramic Capacitors 06035A621FAT2A

Description
620pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
620pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A621FAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035A621FAT2A-ND
Ceramic Capacitors 06035A621FAT2A-ND
620pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

620pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035A621FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A621FAT2A
Ceramic Capacitors 06035A621FAT2A
CAP CER 620PF 50V C0G/NP0 0603

CAP CER 620PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 06035A621FAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06035A621FAT2A
Capacitors - Ceramic Capacitors 06035A621FAT2A
CAP CER 620PF 50V C0G/NP0 0603

CAP CER 620PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06035A621FAT2A-ND 06035A621FAT2A 06035A621FAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details