Kyocera Corporation Ceramic Capacitors 06035A5R6JAT2A

Description
5.6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035A5R6JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A5R6JAT2ACT-ND
Ceramic Capacitors 478-06035A5R6JAT2ACT-ND
5.6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5.6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035A5R6JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A5R6JAT2ATR-ND
Ceramic Capacitors 478-06035A5R6JAT2ATR-ND
5.6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5.6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035A5R6JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035A5R6JAT2ADKR-ND
Ceramic Capacitors 478-06035A5R6JAT2ADKR-ND
5.6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5.6pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035A5R6JAT2A - 851025-06035A5R6JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035A5R6JAT2A
851025-06035A5R6JAT2A
Ceramic Capacitors - 06035A5R6JAT2A 851025-06035A5R6JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 851025-06035A5R6JAT2 A Features: 5.6 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-06035A5R6JAT2ADK R, 06035A5R6JAT2A-ND, 478-06035A5R6JAT2ATR , 478-06035A5R6JAT2ACT

Manufacturer: AVX Corporation
Win Source Part Number: 851025-06035A5R6JAT2A
Features: 5.6 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-06035A5R6JAT2ADKR, 06035A5R6JAT2A-ND, 478-06035A5R6JAT2ATR, 478-06035A5R6JAT2ACT

Buy Now Datasheet
Singapore, Singapore
SMD 5.6pF 50V Capacitor
60-06035A5R6JAT2A
SMD 5.6pF 50V Capacitor 60-06035A5R6JAT2A
Cap Ceramic 5.6pF 50V C0G 5% Pad SMD 0603 125°C T/R Product overview: 06035A5R6JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A5R6JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 5.6pF 50V C0G 5% Pad SMD 0603 125°C T/R Product overview: 06035A5R6JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A5R6JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 5.6Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4425 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5.6Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4425
Ceramic Capacitor 5.6Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4425
CERAMIC CAPACITOR 5.6PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:5.6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 5.6PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:5.6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-06035A5R6JAT2ACT-ND 478-06035A5R6JAT2ADKR-ND 851025-06035A5R6JAT2A 60-06035A5R6JAT2A 55J4425
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 06035A5R6JAT2A SMD 5.6pF 50V Capacitor Ceramic Capacitor 5.6Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details