Kyocera Corporation Cap, Mlcc, C0G, 5.6Pf, 50V, 0603; Capacitance Kyocera Avx 06035A5R6DAT2A

Description
CAP, MLCC, C0G, 5.6PF, 50V, 0603; Capacitance:5.6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 5.6PF, 50V, 0603; Capacitance:5.6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 5.6Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 5.6Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8343
Cap, Mlcc, C0G, 5.6Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8343
CAP, MLCC, C0G, 5.6PF, 50V, 0603; Capacitance:5.6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 5.6PF, 50V, 0603; Capacitance:5.6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 5.6Pf, 50V, 0603; Capacitance Kyocera Avx - 55J4424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 5.6Pf, 50V, 0603; Capacitance Kyocera Avx
55J4424
Cap, Mlcc, C0G, 5.6Pf, 50V, 0603; Capacitance Kyocera Avx 55J4424
CAP, MLCC, C0G, 5.6PF, 50V, 0603; Capacitance:5.6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 5.6PF, 50V, 0603; Capacitance:5.6pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035A5R6DAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A5R6DAT2A
Ceramic Capacitors 06035A5R6DAT2A
CAP CER 5.6PF 50V NP0 0603

CAP CER 5.6PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 96Y8343 06035A5R6DAT2A
Product Name Cap, Mlcc, C0G, 5.6Pf, 50V, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 5.60E-6 microF 5.60E-6 microF
WVDC 50 volts 50 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details