Kyocera Corporation Ceramic Capacitors 06035A561FAT2A

Description
CAP CER 560PF 50V NP0 0603
Datasheet
Description
CAP CER 560PF 50V NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035A561FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A561FAT2A
Ceramic Capacitors 06035A561FAT2A
CAP CER 560PF 50V NP0 0603

CAP CER 560PF 50V NP0 0603

Supplier's Site Datasheet
Cap, Mlcc, C0G, 560Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 560Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8345
Cap, Mlcc, C0G, 560Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8345
CAP, MLCC, C0G, 560PF, 50V, 0603; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, MLCC, C0G, 560PF, 50V, 0603; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06035A561FAT2A 96Y8345
Product Name Ceramic Capacitors Cap, Mlcc, C0G, 560Pf, 50V, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers