Kyocera Corporation Cap, 56Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 06035A560FAT2A

Description
CAP, 56PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
Description
CAP, 56PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cap, 56Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8106 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8106
Cap, 56Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8106
CAP, 56PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 56PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, Mlcc, C0G, 56Pf, 50V, 0603; Capacitance Kyocera Avx - 11J1247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 56Pf, 50V, 0603; Capacitance Kyocera Avx
11J1247
Cap, Mlcc, C0G, 56Pf, 50V, 0603; Capacitance Kyocera Avx 11J1247
CAP, MLCC, C0G, 56PF, 50V, 0603; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G, 56PF, 50V, 0603; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 56Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 96Y8344 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
96Y8344
Cap, 56Pf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 96Y8344
CAP, 56PF, 50V, MLCC, 0603; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 56PF, 50V, MLCC, 0603; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66AH8106 11J1247
Product Name Cap, 56Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx Cap, Mlcc, C0G, 56Pf, 50V, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers